EN
  • EN
  • DE

MMSZ5234BLT1

Part No MMSZ5234BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323315-MMSZ5234BLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5234BLT1 CAD Model

Description

Product Overview: MMSZ5234BLT1 - ON Semiconductor

The MMSZ5234BLT1 is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This surface-mount device is part of ON Semiconductor's extensive Zener diode product line, offering excellent voltage regulation with a nominal Zener voltage of 6.2 volts. It is a popular choice for a variety of applications, including voltage stabilization and regulation circuits, where precise voltage control is essential.

Key Features

  • Zener Voltage (VZ): The MMSZ5234BLT1 has a Zener voltage of 6.2V, making it suitable for a range of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under various conditions.
  • Package: The device is available in an SOD-123 small outline package, which is ideal for space-constrained applications and allows for efficient PCB layout designs.
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and transients in electronic circuits.
  • Low Leakage Current: The MMSZ5234BLT1 exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit in which it is used.
  • Tolerance: The Zener voltage tolerance is ±5%, offering precise voltage regulation for consistent performance.

Applications

The MMSZ5234BLT1 is versatile and can be used in a diverse range of electronic applications. These include:

  • Power Supply Regulation
  • Overvoltage Protection
  • Switching Power Supplies
  • Consumer Electronics
  • Industrial Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MMSZ5234BLT1 is no exception. It is constructed with the highest standards of material and process control, resulting in a robust and reliable component. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

For designers and engineers looking for a dependable Zener diode with precise voltage regulation capabilities, the MMSZ5234BLT1 from ON Semiconductor is an excellent choice that combines performance, efficiency, and compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess