EN
  • EN
  • DE

MM74C150N

Part No MM74C150N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-Line to 1-Line Multiplexer 3-STATE . 16-Line to 1-Line Multiplexer | IC MUX 16-TO-1 4BIT 3ST 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 40mA, 40mA
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74C150
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1224575-MM74C150N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C150N CAD Model

Description

The MM74C150N, from ON Semiconductor, is a versatile digital data selector/multiplexer integrated circuit designed to meet a wide range of selection and multiplexing needs in the digital world. This IC is a part of ON Semiconductor's 74C logic family, which is renowned for its reliability and performance.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 16
  • Number of Outputs: 1
  • Input Voltage: 3 V to 15 V
  • Propagation Delay Time: 210 ns at 5V, 50 ns at 10V, 40 ns at 15V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: PDIP-24
  • Mounting Type: Through Hole

Product Description

The MM74C150N is a 16-input data selector/multiplexer which provides the ability to select one line of data from up to 16 sources. The selected data is then presented at the single output line. This selection is controlled by a 4-bit binary address provided to the device. This feature makes it an ideal component for applications that require a high degree of control over input data streams, such as in data routing, signal gating, and multiplexing tasks.

With its wide operating voltage range of 3V to 15V, the MM74C150N offers flexibility in various power environments and is compatible with standard CMOS levels. The device's propagation delay is minimal, ensuring rapid data selection and output without significant lag, making it suitable for high-speed operations.

It is packaged in a PDIP-24 (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, thus providing ease of integration into a wide range of electronic circuits. The robust operating temperature range of -55°C to +125°C allows for deployment in extreme environments, ensuring reliable performance under various thermal conditions.

ON Semiconductor's commitment to quality ensures that the MM74C150N is a reliable and durable choice for designers and engineers looking to implement a data selector/multiplexer in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess