EN
  • EN
  • DE

MCT2ESD

Part No MCT2ESD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name MCT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884423-MCT2ESD
Ultra Librarian 3D Model Ultra Librarian MCT2ESD CAD Model

Description

The ON Semiconductor MCT2ESD is a high-performance optoisolator device designed to provide electrical insulation between input and output circuits. This product is particularly suitable for applications requiring a robust isolation barrier to protect sensitive electronic components from high voltage transients, electrical noise, and other potential disturbances.

Key Features

  • High Isolation Voltage: The MCT2ESD offers an impressive isolation voltage of 5000Vrms, ensuring a high degree of protection against electrical surges and spikes.
  • Current Transfer Ratio (CTR): With a CTR range of 100% to 300%, this optoisolator ensures reliable signal transfer from input to output.
  • Response Time: The device boasts a fast response time, which is critical for applications requiring quick signal processing.
  • Industry Standard Package: Encased in a 6-pin DIP package, the MCT2ESD is compatible with standard PCB layouts, making it easy to integrate into existing designs.
  • ESD Protection: Enhanced ESD immunity helps to shield the device from electrostatic discharges that could otherwise cause damage to the internal circuitry.
  • Temperature Range: The MCT2ESD operates effectively across a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The ON Semiconductor MCT2ESD is an ideal choice for a variety of applications, including:

  • Signal isolation in communication systems
  • Power supply regulation and control
  • Isolation in test equipment
  • Industrial control systems
  • Motor control circuits

Reliability and Safety

Safety and reliability are paramount when it comes to electrical isolation. The MCT2ESD meets stringent industry standards for quality and reliability, ensuring that it can be used in safety-critical applications with confidence. It is UL recognized, providing further assurance of its safety credentials.

Ordering Information

For detailed specifications and ordering information, please refer to the ON Semiconductor datasheet for the MCT2ESD optoisolator. This document provides comprehensive technical data, packaging information, and guidance on proper handling and usage to maximize the device's performance and lifespan.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess