EN
  • EN
  • DE

MC74LVX32M

Part No MC74LVX32M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP SOEIAJ-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 4 Channel - SOEIAJ-14
Manufacturer ON Semiconductor
Series 74LVX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package SOEIAJ-14
Family Name MC74LVX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926323-MC74LVX32M
Ultra Librarian 3D Model Ultra Librarian MC74LVX32M CAD Model

Description

ON Semiconductor MC74LVX32M Quad 2-Input OR Gate

The MC74LVX32M is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with a low-voltage and low-power consumption. Crafted with advanced silicon-gate CMOS technology, it offers a significant advantage in power and speed over its standard CMOS counterparts. This device is tailored to meet the escalating demands of today's fast-paced and power-conscious electronic applications.

Each of the four gates in the MC74LVX32M is a 2-input OR gate, which means it outputs a high logic level when at least one of its two inputs is high. The device is capable of operating with a wide range of supply voltages, from 2V to 3.6V, making it versatile for various applications. Its low power consumption is particularly beneficial for battery-operated devices, where energy efficiency is paramount.

The MC74LVX32M boasts impressive speed performance, with a propagation delay time significantly lower than that of typical CMOS integrated circuits. This makes it an ideal choice for high-speed data processing applications where response time is critical. Additionally, the device has a high noise immunity and a low noise output, which ensures reliable operation even in electrically noisy environments.

ON Semiconductor has packaged the MC74LVX32M in a compact SOIC-14 package, which is not only space-efficient but also conducive to automated surface-mount assembly processes. The small footprint of the device allows designers to optimize board space in densely packed electronic systems.

Key features of the MC74LVX32M include:

  • Wide operating voltage range (2V to 3.6V)
  • Low-power consumption ideal for battery-operated devices
  • High-speed performance with low propagation delay
  • High noise immunity for stable operation
  • Low noise output contributing to signal integrity
  • Compact SOIC-14 packaging suitable for space-constrained applications

In summary, the ON Semiconductor MC74LVX32M is a superior choice for designers looking for a low-voltage, high-speed, and power-efficient quad 2-input OR gate. Its performance and packaging attributes make it well-suited for a wide array of applications, from portable electronics to high-speed data processing systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess