EN
  • EN
  • DE

MC74LCX00DTR2G

Part No MC74LCX00DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022785-MC74LCX00DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX00DTR2G CAD Model

Description

ON Semiconductor MC74LCX00DTR2G Product Overview

The ON Semiconductor MC74LCX00DTR2G is a high-performance, CMOS Quad 2-Input NAND Gate integrated circuit designed to operate at exceptionally low voltage with significant power efficiency. This device is part of the LCX family of products that are known for their robust design, capable of meeting the requirements of low voltage operation while maintaining the speed of LVC devices.

Key Features

  • Low Voltage Operation: The MC74LCX00DTR2G operates at a voltage range of 2.0V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • High Speed: Despite its low power consumption, it does not compromise on speed, offering a typical propagation delay of only 4.5ns at 3.3V.
  • Power Down High Impedance Inputs and Outputs: This feature allows for partial power-down mode operation, which helps to conserve power when the device is not in use.
  • 5V Tolerant Inputs: The inputs are tolerant to 5V even when the device is powered down to 2.0V, providing design flexibility and protection against higher voltage levels.
  • Multiple Package Options: Available in TSSOP-14 packaging, the MC74LCX00DTR2G offers a compact solution that is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS regulations restricting the use of hazardous substances in electronic equipment.

Applications

The MC74LCX00DTR2G is versatile and can be used in a variety of electronic systems including, but not limited to:

  • Portable and handheld devices
  • Computing and data storage
  • Telecommunications
  • Consumer electronics
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74LCX00DTR2G is no exception. It adheres to strict quality control standards, ensuring reliability and performance consistency across various applications. Engineers and designers can integrate this component into their systems with confidence, knowing that it comes from a reputable manufacturer with a solid track record in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3345 $50.1750
365+ $0.2745 $100.1925
565+ $0.2659 $150.2335
780+ $0.2573 $200.6940
1,010+ $0.2487 $251.1870
1,350+ $0.2230 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,173 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess