EN
  • EN
  • DE

MC74HC574ADWG

Part No MC74HC574ADWG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74HC
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74HC574
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC574ADWG,2156-MC74HC574ADWG-OS,MC74HC574ADWGOS,MC74HC574ADWG-ND
Standard Package 38
Win Source Part Number 1040374-MC74HC574ADWG
Ultra Librarian 3D Model Ultra Librarian MC74HC574ADWG CAD Model

Description

Product Overview: MC74HC574ADWG from ON Semiconductor

The MC74HC574ADWG is a high-performance integrated circuit from ON Semiconductor, designed to meet the needs of a wide range of digital applications. This octal D-type flip-flop with 3-state outputs is a critical component for systems requiring the capture and storage of data. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers among other applications.

Constructed with advanced silicon-gate CMOS technology, the MC74HC574ADWG offers the robustness and high noise immunity expected of CMOS devices, combined with the speed performance similar to LSTTL. This device is capable of operating with a wide supply voltage range from 2V to 6V, making it versatile for use in systems with varying power requirements.

Key Features

  • High-Speed CMOS Technology: The MC74HC574ADWG is built using high-speed CMOS technology, ensuring fast response times and low power consumption.
  • Wide Operating Voltage Range: With an operational voltage range of 2V to 6V, the device can be integrated into various circuit designs with different power levels.
  • Octal D-type Flip-Flop: The device contains eight flip-flops with single-rail outputs, providing ample storage capability for digital data.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system without the need for external pull-up resistors, simplifying design and reducing component count.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, ensuring compatibility with a range of legacy systems and components.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Pin and Function Compatibility: The pin configuration and functional setup of the MC74HC574ADWG are compatible with the standard 74HC574, facilitating easy integration or replacement in existing designs.

Package and Quality

The MC74HC574ADWG comes in a 20-lead SOIC package, known for its small footprint and suitability for surface mount technology (SMT). ON Semiconductor is committed to providing high-quality products, and this device is no exception. It is designed and manufactured to meet stringent quality standards, ensuring reliable performance in commercial, industrial, and automotive applications.

Whether you are designing a new system or upgrading an existing one, the MC74HC574ADWG from ON Semiconductor is an excellent choice for your digital storage needs, offering both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4791 $59.8875
295+ $0.3932 $115.9940
455+ $0.3809 $173.3095
630+ $0.3686 $232.2180
815+ $0.3564 $290.4660
1,085+ $0.3195 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess