EN
  • EN
  • DE

MC74ACT158DR2

Part No MC74ACT158DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, ACT SERIES, 4 FUNC,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT158
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926260-MC74ACT158DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT158DR2 CAD Model

Description

ON Semiconductor MC74ACT158DR2 Multiplexer

The MC74ACT158DR2 is a high-performance, quad 2-input multiplexer from ON Semiconductor, crafted to address the needs of modern digital systems. This multiplexer is part of the AC/ACT series, designed to operate with a wide range of supply voltages, making it suitable for interfacing with both TTL and CMOS logic levels. The device is engineered to provide the utmost flexibility and efficiency in routing digital signals within your electronic circuits.

Constructed with advanced silicon-gate CMOS technology, the MC74ACT158DR2 offers a robust feature set that includes a low static power consumption and high noise immunity characteristic of CMOS integrated circuits. This makes it an ideal choice for power-sensitive applications. Furthermore, its high-speed operation is comparable to that of equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation.

The multiplexer features four identical 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), a common select input (S), and an enable input (E). The select input determines which of the data inputs A or B is passed through to the output Y. When the enable input is high, the multiplexer is disabled and the output is in a high-impedance state, allowing for the connection of multiple outputs to a common bus without interference.

Encased in a SOP-16 package, the MC74ACT158DR2 is designed for surface-mount technology, offering a compact footprint for densely packed PCB layouts. This package is also conducive to automated assembly processes, which is beneficial for high-volume production environments.

The MC74ACT158DR2 is an essential component for applications such as data routing, signal gating, and control logic in a broad range of markets, including consumer electronics, telecommunications, computing, and industrial automation. Its reliability and versatility make it a go-to choice for designers looking to optimize their digital systems for both performance and power efficiency.

With ON Semiconductor's commitment to quality, the MC74ACT158DR2 multiplexer stands out as a reliable and efficient solution for your digital multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess