EN
  • EN
  • DE

MC33464H-09AT1

Part No MC33464H-09AT1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Number of Pins 4
RoHS Compliant
Win Source Part Number 1077204-MC33464H-09AT1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33464H-09AT1 CAD Model

Description

ON Semiconductor MC33464H-09AT1: Voltage Detector IC

The ON Semiconductor MC33464H-09AT1 is a precision voltage detector IC designed for the management of battery-powered systems. This compact, highly efficient device is crucial for applications where voltage monitoring is critical for performance and reliability. It is typically used in microprocessor reset circuits, memory battery backup circuits, and power-on reset circuits.

The MC33464H-09AT1 operates by monitoring the voltage level of its input and generating a reset signal when this level falls below a predetermined threshold. This feature ensures that the system can safely handle power down and power-up events without the risk of data corruption or hardware damage.

Key Features:

  • Precision Voltage Monitoring: With a tight detection threshold, the IC provides reliable monitoring to prevent system instability.
  • Low Power Consumption: The device is optimized for low power usage, making it ideal for battery-powered applications where power efficiency is paramount.
  • Open Drain Reset Output: The reset output is an open-drain configuration, allowing for flexible interfacing with other logic levels and components.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures functionality across a wide range of environmental conditions.
  • Compact Package: Housed in a SOT-23-3 package, the MC33464H-09AT1 is designed for space-constrained applications.

Applications:

  • Portable Devices
  • Microprocessor Systems
  • Industrial Controllers
  • Automotive Electronics
  • Smart Battery Packs

The MC33464H-09AT1 from ON Semiconductor is a testament to the company's commitment to providing reliable and efficient solutions for voltage detection and system stability. Whether it's for consumer electronics or industrial automation, this voltage detector IC stands out for its precision, durability, and versatility.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess