ON Semiconductor MC14081BDR2 Integrated Circuit
The ON Semiconductor MC14081BDR2 is a versatile and high-performance Quad 2-Input AND Gate IC, designed to meet a wide range of applications in the field of digital electronics. This integrated circuit is part of the MC14000 series and is fabricated with ON Semiconductor's high-quality MOS technology, ensuring reliable operation and longevity.
The MC14081BDR2 features four independent 2-input AND gates in a single package, making it an ideal choice for implementing logical functions in digital circuits. Each gate is designed to operate with a supply voltage range of 3V to 18V, providing the flexibility to work with various logic levels and making it compatible with both TTL and CMOS technologies.
With its standard SOIC-14 package, the MC14081BDR2 ensures a compact footprint on printed circuit boards (PCBs), which is crucial for space-constrained applications. The device also offers excellent noise immunity and low power consumption, which is critical for battery-operated devices and power-sensitive applications.
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Logic Type: Quad 2-Input AND Gate
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Propagation Delay Time: 60 ns at 10V
The MC14081BDR2 is not just a simple logic gate; it is designed to be robust and to perform reliably under harsh conditions. The operating temperature range of -55°C to +125°C ensures that it can be used in industrial and automotive environments without concern for temperature-induced failures.
Whether you are designing complex logic circuits, control systems, or simply need a reliable AND gate solution, the ON Semiconductor MC14081BDR2 offers the performance and quality that engineers and designers rely on. Its ease of integration and support for multiple logic levels make it a versatile component for a wide array of digital applications.
With ON Semiconductor's reputation for producing high-quality and durable components, the MC14081BDR2 stands out as a reliable choice for any digital logic design that requires a compact, efficient, and robust Quad 2-Input AND Gate IC.