EN
  • EN
  • DE

MC12033ADR2

Part No MC12033ADR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 221863-MC12033ADR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC12033ADR2 CAD Model

Description

Product Overview: MC12033ADR2 from ON Semiconductor

The MC12033ADR2 is a high-performance, low-power phase-locked loop (PLL) frequency synthesizer designed by ON Semiconductor. This versatile integrated circuit (IC) is engineered to provide precise frequency synthesis and modulation in a wide range of wireless and communication applications. It is particularly well-suited for use in systems that require stable and accurate signal processing, such as data transmission, telecommunication networks, and satellite communication systems.

Key Features

  • High-Frequency Operation: The MC12033ADR2 is capable of operating at high frequencies, making it suitable for applications that require fast signal processing and high bandwidth.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for battery-operated and portable devices, ensuring longer operational times.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with other components in the circuit.
  • Programmable Divider Ratio: The frequency divider ratio is programmable, allowing designers to tailor the output to meet specific requirements, which is essential for creating custom frequency plans.

Applications

The MC12033ADR2 is ideal for a variety of applications where precise frequency control is necessary. These include:

  • Wireless communication systems
  • Base stations
  • RF signal processing
  • Test and measurement equipment
  • PLL circuitry in consumer electronics

Technical Specifications

  • Package: The IC is available in an 8-SOIC (0.154", 3.90mm Width) package, which is suitable for surface-mount technology (SMT).
  • Temperature Range: It operates effectively over an industrial temperature range, ensuring reliability in harsh environments.
  • Quality and Reliability: ON Semiconductor is known for its commitment to high-quality products, and the MC12033ADR2 is no exception, offering consistent performance and long-term reliability.

The MC12033ADR2 from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to incorporate a reliable frequency synthesizer into their systems.

You May Also Be Interested in

ESMT
Lowest to $3.2617
Omron
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
ESMT
Lowest to $2.9349
Shindengen
Lowest to $0.2021
Coilcraft
Lowest to $1.5451

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess