EN
  • EN
  • DE

MC100LVEL12MNR4G

Part No MC100LVEL12MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER DVR ECL NON-INV / NOR/OR Gate Configurable 1 Circuit 2 Input 8-DFN (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 100LVEL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low -
Voltage - Supply -3V ~ -3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number 100LVEL12
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382834-MC100LVEL12MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL12MNR4G CAD Model

Description

The MC100LVEL12MNR4G is a high-performance, low-voltage differential signaling (LVDS) buffer manufactured by ON Semiconductor. This device is designed to provide precise timing, high-speed data transmission, and signal conditioning in a variety of digital applications. Its primary use is in systems that require minimal skew, low power, and high data rates, such as advanced computing, telecommunication, and networking equipment.

Key Features

  • High Speed: The MC100LVEL12MNR4G is capable of handling very high-frequency signals with minimal distortion, making it suitable for applications that require fast data rates.
  • Low Skew: It offers extremely low output-to-output skew, ensuring that signals are synchronized and timing errors are minimized.
  • Differential Outputs: The device provides differential outputs, which enhance signal integrity by reducing susceptibility to noise and electromagnetic interference (EMI).
  • Power Efficiency: With low voltage operation, the MC100LVEL12MNR4G maintains power efficiency, making it ideal for power-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the MC100LVEL12MNR4G allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Clock distribution networks
  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal buffering and conditioning
  • Backplane interfacing

Product Specifications

Parameter Value
Package Type DFN-8
Operating Voltage 3.3 V ± 10%
Operating Temperature -40°C to +85°C

In summary, the MC100LVEL12MNR4G from ON Semiconductor is a robust, high-speed LVDS buffer that offers low skew, differential signaling, and power efficiency for advanced electronic systems. Its performance and reliability make it a preferred choice for engineers and designers in the industry.

You May Also Be Interested in

Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess