Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 20 V
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package Powermite
Base Product Number MBRM120
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 633767-MBRM120LT3
Ultra Librarian 3D Model Ultra Librarian MBRM120LT3 CAD Model

Description

Product Overview: MBRM120LT3 Schottky Power Rectifier

The MBRM120LT3 is a robust Schottky Power Rectifier from ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This surface-mount component is a vital part of modern electronics, providing low forward voltage drop and high surge capability, which makes it an excellent choice for high-frequency rectification and free-wheeling applications in power supplies and other power-switching applications.

Key Features

  • Low Power Loss: With its Schottky barrier design, the MBRM120LT3 ensures low forward voltage drop (typically 0.82 V at 1 A), which translates into reduced power loss and improved efficiency in your circuit designs.
  • High Surge Capability: Its peak repetitive reverse voltage is rated at 20 V, with a surge capability that provides excellent performance for load dump protection and in situations with transient overvoltages.
  • Compact Design: The MBRM120LT3 comes in a small Powermite® package, which is 1/5 the size of traditional rectifiers in the SMA package, saving valuable board space without compromising on power capacity.
  • Robust Thermal Performance: The device's Powermite® package also offers improved thermal performance compared to traditional rectifiers, ensuring stability and longevity even under high temperature operating conditions.
  • Environmentally Friendly: ON Semiconductor has designed the MBRM120LT3 to be lead-free, halogen-free, and RoHS compliant, making it a sustainable choice for environmentally conscious manufacturers.

Applications

The MBRM120LT3 is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Automotive Charging Systems
  • Power Supply - Output Rectification
  • Power Management Functions
  • Reverse Battery Protection
  • OR-ing Diode

Technical Specifications

Parameter Value Package Powermite® Repetitive Peak Reverse Voltage (V<sub>RRM) 20 V Average Rectified Forward Current (I<sub>F(AV)) 1 A Forward Voltage Drop (V<sub>F) 0.82 V @ 1 A Operating Temperature Range -55°C to +150°C

For detailed information, refer to the MBRM120LT3 datasheet on ON Semiconductor's official website.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for ST3020
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2354 $56.4960
580+ $0.1932 $112.0560
900+ $0.1872 $168.4800
1,240+ $0.1811 $224.5640
1,600+ $0.1751 $280.1600
2,140+ $0.1570 $335.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,217 pieces
MOQ: 240 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention