EN
  • EN
  • DE

MBR560MFST1G

Part No MBR560MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 5A 5DFN / SWITCHMODE Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 780mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 60V
Mounting Style SMD
Manufacturer Package 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807638-MBR560MFST1G
Ultra Librarian 3D Model Ultra Librarian MBR560MFST1G CAD Model

Description

The MBR560MFST1G from ON Semiconductor is a state-of-the-art Schottky Barrier Rectifier designed for high-efficiency power management applications. This robust rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an ideal choice for use in power supply circuits, converters, and free-wheeling diodes in various electronic devices.

Key Features

  • High Current Capability: The MBR560MFST1G is capable of handling high currents, ensuring stable performance in demanding applications.
  • Low Forward Voltage Drop: This feature reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Guard Ring Die Construction: The guard ring design enhances ruggedness and long-term reliability, particularly important for industrial and automotive applications.
  • Surface Mount Package: The device comes in a compact surface-mount package, making it suitable for modern, space-constrained electronic assemblies.
  • High Surge Capability: It can withstand high surge currents, providing robust protection against voltage spikes and surges.
  • Environmentally Friendly: The MBR560MFST1G is lead-free and RoHS compliant, minimizing the environmental impact.

Applications

The versatility of the MBR560MFST1G allows it to be integrated into a wide range of applications, including:

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • Power management in portable devices

Technical Specifications

Some of the technical specifications of the MBR560MFST1G include a maximum average forward rectified current of 5A, a peak repetitive reverse voltage of 60V, and an operating junction temperature range from -65°C to 175°C. Its low forward voltage drop and high current capability are complemented by a fast switching action, making it an efficient choice for high-frequency applications.

Conclusion

The MBR560MFST1G Schottky Barrier Rectifier from ON Semiconductor is a high-performance component that offers reliability, efficiency, and versatility for a variety of electronic applications. With its robust design and environmentally friendly features, it represents a smart choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess