EN
  • EN
  • DE

MBR460MFST1G

Part No MBR460MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 4A 5DFN  /  Diode Schottky 60 V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 740 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number MBR460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names MBR460MFST1GOSDKR,MBR460MFST1G-ND,MBR460MFST1GOSTR,MBR460MFST1GOSCT
Standard Package 1,500
Win Source Part Number 1174845-MBR460MFST1G
Ultra Librarian 3D Model Ultra Librarian MBR460MFST1G CAD Model

Description

ON Semiconductor MBR460MFST1G Schottky Barrier Rectifier

The MBR460MFST1G is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an ideal choice for applications requiring efficient power management.

Key Features

  • High Current Capability: The MBR460MFST1G can handle a high forward current of up to 4A, which is suitable for a variety of power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, it ensures minimal power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Surge Capacity: It can withstand high surge currents, making it robust against sudden spikes in voltage, which is crucial for protecting sensitive electronic components.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by minimizing the potential for breakdown and leakage currents.

Electrical Characteristics

The MBR460MFST1G operates with a maximum repetitive peak reverse voltage of 60V and has a maximum average forward rectified current of 4A at TL (lead temperature). It features a maximum forward voltage of 0.75V at 4A and a maximum DC reverse current of 500μA at rated DC blocking voltage.

Applications

This Schottky barrier rectifier is suitable for a wide range of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices
  • Low Voltage, High Frequency Inverters

Package and Environmental Compliance

The MBR460MFST1G comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes. It is also environmentally friendly, as it complies with RoHS directives, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium.

In summary, the ON Semiconductor MBR460MFST1G Schottky barrier rectifier is a robust, efficient, and reliable component that meets the demands of modern electronic devices requiring high current and low voltage operation. Its compact form factor and compliance with environmental standards make it a smart choice for designers looking to create sustainable and energy-efficient products.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2703 $58.1145
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess