EN
  • EN
  • DE

LV8728MR-AH

Part No LV8728MR-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 30SOIC/MFP30KR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Technology BiCDMOS
Step Resolution 1 ~ 1/128
Applications Printer
Current - Output 2A
Voltage - Supply 0V ~ 5V
Voltage - Load 9V ~ 32V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-SOP (0.311", 7.90mm Width) Exposed Pad
Supplier Device Package 30-SOIC/MFP30KR
Base Product Number LV8728
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845683-LV8728MR-AH
Ultra Librarian 3D Model Ultra Librarian LV8728MR-AH CAD Model

Description

ON Semiconductor LV8728MR-AH Stepper Motor Driver

The LV8728MR-AH from ON Semiconductor is a highly versatile and efficient stepper motor driver designed to drive a two-phase bipolar stepper motor. This advanced motor driver is perfect for a wide range of applications that require precise control of motor speed and position, such as in office automation machines, factory automation systems, and consumer electronics.

The LV8728MR-AH operates from a supply voltage range of 9V to 32V and can deliver an output current of up to 1.5A per phase. This makes it suitable for various stepper motors used in different power scenarios. The device incorporates a low on-resistance (Ron) of the output stage, which ensures lower heat generation and increased efficiency during operation.

One of the key features of the LV8728MR-AH is its built-in micro-stepping indexer, which allows for precise motor control. Users can select from a range of step modes, from full-step to 1/128-step, enabling smooth motion profiles and high-resolution positioning. Additionally, the driver includes various protection features such as thermal shutdown (TSD), over-current shutdown (ISD), and under-voltage lockout (UVLO), ensuring reliable and safe operation under different conditions.

The device is also equipped with a unique low-power sleep mode, which significantly reduces power consumption when the motor is not in active use. This is particularly useful for battery-operated devices where power efficiency is critical.

The LV8728MR-AH comes in a compact QFN package, which is advantageous for space-constrained applications. Its lead-free and halogen-free composition aligns with current environmental standards, making it a responsible choice for eco-friendly product designs.

To facilitate easy integration into systems, the LV8728MR-AH supports simple clock-in driving, which means it can be controlled by a single input signal. This feature, along with its other advanced characteristics, makes the LV8728MR-AH a highly attractive solution for designers looking to enhance the performance and efficiency of their stepper motor applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9409 $54.3499
25+ $4.0540 $101.3500
39+ $3.9274 $153.1686
53+ $3.8007 $201.4371
69+ $3.6740 $253.5060
92+ $3.2939 $303.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess