EN
  • EN
  • DE

LC898214XC-MH

Part No LC898214XC-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.6V-3.6V 8WLCSP / Motor Driver CMOS I2C 8-WLCSP (1.15x2.37)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology CMOS
Applications Camera
Current - Output 150mA
Voltage - Supply 2.6V ~ 3.6V
Voltage - Load 2.6V ~ 3.6V
Temperature Range - Operating -30°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (1.15x2.37)
Base Product Number LC898214
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922796-LC898214XC-MH
Ultra Librarian 3D Model Ultra Librarian LC898214XC-MH CAD Model

Description

The LC898214XC-MH is a high-performance, integrated circuit from ON Semiconductor designed specifically for auto-focus functions in a wide range of camera modules, particularly those used in smartphones, tablets, and digital still cameras. This advanced actuator driver IC is optimized to drive voice coil motors (VCMs), providing smooth and rapid focus adjustments with minimal power consumption.

Key Features

  • Advanced Auto-Focus Control: Utilizes a closed-loop control system for precise positioning of the lens, ensuring sharp images under various conditions.
  • High-Speed Operation: Capable of achieving fast focus adjustments to capture images quickly without missing critical moments.
  • Low Power Consumption: Designed for battery-powered devices, it minimizes power usage to extend device life.
  • Integrated Digital Signal Processor (DSP): Comes with a built-in DSP for compensating lens position against temperature variations and mechanical shocks.
  • Compact Packaging: Offered in a small form factor that is ideal for the limited space within mobile devices.

Applications

  • Smartphone cameras
  • Tablet cameras
  • Digital still cameras
  • Other imaging devices requiring auto-focus functionality

The LC898214XC-MH is engineered to provide a high level of integration, reducing the number of external components required and simplifying the design process for camera module manufacturers. Its robust construction and advanced features make it a preferred choice for designers looking to enhance the auto-focus capabilities of their camera systems.

ON Semiconductor's commitment to quality ensures that the LC898214XC-MH meets the stringent requirements of the mobile imaging market, offering a reliable solution that enhances the user experience by providing quick and accurate focus. Whether in a professional photography setting or capturing everyday moments, the LC898214XC-MH delivers the performance needed for crystal-clear images.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2305 $66.1525
11+ $10.8558 $119.4138
17+ $10.5163 $178.7771
23+ $10.1767 $234.0641
30+ $9.8383 $295.1490
40+ $8.8207 $352.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess