EN
  • EN
  • DE

LC75890W-2H

Part No LC75890W-2H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Duty and Static Drive General-Purpose LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 37 Segment, 148 Segment
Interface Serial
Operating Supply Current 135μA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-SQFP (7x7)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714810-LC75890W-2H
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,250
Family Name LC75890W
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LC75890W-2H CAD Model

Description

The LC75890W-2H from ON Semiconductor is a highly integrated circuit designed for driving liquid crystal displays (LCDs). This advanced driver IC is well-suited for applications requiring the display of letters, numbers, and symbols in consumer, automotive, and industrial devices. With its rich set of features and capabilities, the LC75890W-2H is an excellent choice for designers looking to create sophisticated user interfaces with minimal design complexity.

Key Features

  • High Multiplex Ratio: The LC75890W-2H is capable of driving LCD panels with a high multiplex ratio, making it suitable for complex display requirements without sacrificing clarity or visibility.
  • Multiple Display Modes: It supports various display modes, allowing for flexible design options, including static, 1/2 duty, 1/3 duty, and up to 1/4 duty, accommodating a wide range of LCD panel types and sizes.
  • Integrated Display RAM: With an integrated display data RAM, it allows for easy manipulation and updating of the display content, ensuring dynamic and interactive user interfaces.
  • Serial Interface: The device features a serial interface for communication, enabling it to interface with microcontrollers or processors with minimal I/O pin requirements, simplifying the system design and reducing the overall component count.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75890W-2H helps to extend the battery life of portable devices and reduces power demands in stationary applications.

Applications

The LC75890W-2H is versatile and can be used in a variety of applications. It is ideal for:

  • Automotive dashboard displays
  • Home appliances with LCD interfaces
  • Industrial control panels
  • Portable instrument displays
  • Consumer electronics with alphanumeric LCDs

Conclusion

ON Semiconductor's LC75890W-2H is a reliable and flexible solution for driving sophisticated LCD panels. Its combination of high multiplex ratio, multiple display modes, integrated RAM, and serial interface makes it an attractive option for designers seeking to enhance the user experience with high-quality, interactive displays. Whether deployed in automotive, consumer, or industrial settings, the LC75890W-2H stands out as a top choice for LCD driving applications.

You May Also Be Interested in

Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1556 $50.4896
39+ $2.5892 $100.9788
60+ $2.5083 $150.4980
83+ $2.4274 $201.4742
107+ $2.3465 $251.0755
143+ $2.1038 $300.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess