ON Semiconductor LC3564CM-70U-E Product Overview
The LC3564CM-70U-E is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product offers a reliable and efficient solution for a wide range of applications requiring quick access to data storage and retrieval.
Key Features
- Memory Capacity: The LC3564CM-70U-E is equipped with a memory capacity of 64Kb, which is organized as 8,192 words by 8 bits, providing ample space for storing critical data.
- Speed: With an access time of 70ns, this SRAM device allows for fast data access, making it suitable for applications that require high-speed operations.
- Single 5V Power Supply: Operating on a single 5V power supply, the LC3564CM-70U-E is designed for low-power consumption, making it an ideal choice for power-sensitive applications.
- Package Type: It is available in a 28-pin SOJ (Small Outline J-lead) package, which offers a compact footprint for designs where space is at a premium.
- Operating Temperature: The device operates within a temperature range of 0°C to 70°C, ensuring reliable performance across various environmental conditions.
Applications
The LC3564CM-70U-E SRAM is versatile and can be utilized in a multitude of applications, including:
- Embedded systems
- Communication devices
- Industrial control systems
- Medical equipment
- Automotive electronics
Product Reliability and Support
ON Semiconductor is committed to providing high-quality products and the LC3564CM-70U-E is no exception. Customers can expect reliable performance and longevity from this SRAM device. In addition, ON Semiconductor offers comprehensive technical support and resources to assist with design-in processes, ensuring a smooth integration of the LC3564CM-70U-E into your projects.
For detailed specifications, technical documents, and further information on the LC3564CM-70U-E, visit the ON Semiconductor website or contact their customer support team.