The LC35256FT-70UHS-TLM is a high-performance, low-power SRAM (Static Random-Access Memory) chip produced by ON Semiconductor, a renowned leader in the semiconductor industry. This memory device is optimized for a wide range of electronic applications that require quick access to data without the need for constant refreshing. It is an ideal choice for systems that demand high-speed data retrieval and reliability.
Key Features:
- Memory Capacity: The LC35256FT-70UHS-TLM offers a substantial memory capacity of 256Kb (32K x 8), providing ample space for storing critical data.
- Access Time: With an impressive access time of 70ns, this SRAM chip ensures swift data access, enhancing the overall performance of the system it is integrated into.
- Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with a variety of digital circuits and providing flexibility in system design.
- Package: The device comes in a TSOP (Thin Small Outline Package), which is known for its compact footprint and suitability for surface mounting, thereby saving valuable board space.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and stable performance under varying environmental conditions.
- Low Power Consumption: This SRAM chip is designed for low power consumption, making it an excellent choice for battery-powered and energy-sensitive applications.
Applications:
The LC35256FT-70UHS-TLM is versatile and can be used in a myriad of applications. It is particularly well-suited for:
- Embedded systems
- Industrial control units
- Telecommunication equipment
- Medical devices
- Automotive electronics
- Portable consumer electronics
In conclusion, the LC35256FT-70UHS-TLM from ON Semiconductor is a robust and reliable SRAM chip that offers excellent performance, power efficiency, and a compact design. Its fast access time and large memory capacity make it an ideal solution for applications where speed and data integrity are paramount.