The LC32V4265T-25-TLM is a high-performance, low-power CMOS static random access memory (SRAM) device from ON Semiconductor. This product is designed to provide a reliable and efficient solution for a wide range of applications that require fast access and storage of data. With a 32K x 8-bit organization, the LC32V4265T-25-TLM offers a total of 256 Kbits of storage capacity, making it suitable for use in embedded systems, telecommunications, computing, and industrial electronics.
Key Features
- Memory Capacity: 256 Kbits (32K x 8-bit)
- Access Time: 25ns, enabling quick data retrieval for performance-critical applications
- Operating Voltage: 4.5V to 5.5V, providing flexibility in different power environments
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- Package: The TLM suffix indicates a 28-pin, 300-mil SOJ package, offering compactness and ease of integration
Performance and Reliability
ON Semiconductor's LC32V4265T-25-TLM is engineered for optimal performance and reliability. The device's fast access time allows for high-speed operation, which is critical in applications where data throughput and system responsiveness are essential. Additionally, the SRAM's low power consumption makes it an excellent choice for portable and power-saving designs.
Applications
This SRAM device is versatile and can be used in various applications, including:
- Embedded systems and microcontroller-based applications
- Telecommunications equipment
- Industrial control systems
- Medical electronics
- Automotive electronics
Quality and Support
ON Semiconductor is known for its commitment to quality and customer support. The LC32V4265T-25-TLM is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can also rely on ON Semiconductor's global support network for any technical assistance and services.