EN
  • EN
  • DE

LC05111C02MTTTG

Part No LC05111C02MTTTG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-PowerWDFN
Supplier Device Package 6-WDFN (4x2.6), Dual Flag
Base Product Number LC05111
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848968-LC05111C02MTTTG
Ultra Librarian 3D Model Ultra Librarian LC05111C02MTTTG CAD Model

Description

LC05111C02MTTTG by ON Semiconductor

The LC05111C02MTTTG is a high-performance, low-power CMOS LDO (Low Dropout) regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This LDO regulator is an ideal choice for portable and battery-powered applications due to its low power consumption and stable output.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 1.1V, which is suitable for powering sensitive electronic components that require a precise voltage supply.
  • High Accuracy: The output voltage accuracy is ±1%, ensuring reliable and consistent performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, the LC05111C02MTTTG can maintain its output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Capability: It is capable of supplying up to 150mA of output current, which is sufficient for a wide range of low-power devices.
  • Low Quiescent Current: The device features an ultra-low quiescent current of typically 1µA, contributing to extended battery life in portable applications.
  • Package: The LC05111C02MTTTG is available in a compact, surface-mount SOT-23-5 package, making it suitable for space-constrained applications.
  • Protection Features: It includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring the safety and longevity of both the regulator and the device it powers.

Applications

The LC05111C02MTTTG is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Portable gaming systems
  • Cameras and digital camcorders
  • Medical and healthcare devices

With its high accuracy, low quiescent current, and robust protection features, the LC05111C02MTTTG from ON Semiconductor is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess