EN
  • EN
  • DE

LB11683H-TLM-E

Part No LB11683H-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Sensorless Motor Driver 30-Pin(28+2Tab) HSOP-HC EP / IC MOTOR DRIVER PAR 28HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 5.5 V to 13.8 V
Voltage - Load 5.5 V to 13.8 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOPHC (15.2x7.9)
Win Source Part Number 114800-LB11683H-TLM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Family Name LB11683
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB11683H-TLM-E CAD Model

Description

The LB11683H-TLM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide range of motor-driven applications. This integrated circuit is well-suited for fan motors in personal computers, servers, and other electronic equipment that require efficient cooling solutions.

Key Features

  • Three-Phase Full-Wave Linear Drive: The LB11683H-TLM-E provides a full-wave drive for three-phase motors, ensuring smooth operation and high efficiency.
  • Low Power Consumption: With an emphasis on energy efficiency, this motor driver is engineered to consume minimal power, making it an eco-friendly choice for modern electronic designs.
  • High Voltage Tolerance: The device can handle a power supply voltage range from 4.5V to 5.5V, allowing it to operate effectively under various power conditions.
  • Lock Detection and Automatic Restart Function: It includes a built-in lock detection feature that senses when the motor is unable to rotate and automatically attempts to restart the motor, enhancing reliability and safety.

Advanced Protection Mechanisms

The LB11683H-TLM-E integrates several protection features to ensure the longevity of the motor and the driver itself. These include thermal shutdown (TSD) to prevent overheating, overcurrent protection (OCP) to safeguard against excessive current draw, and an under-voltage lockout (UVLO) that ensures stable operation by disabling the output when the supply voltage drops below a certain threshold.

Compact and Robust Design

This motor driver comes in a compact package, specifically a Mini Flat Package (MFP), which allows for a reduced footprint on printed circuit boards (PCBs). Its robust design is aimed at providing a long service life, even in challenging environmental conditions.

Easy Integration

ON Semiconductor's LB11683H-TLM-E is designed for ease of integration into various systems. Its simple control interface enables quick setup and integration, making it an excellent choice for designers looking to streamline their motor control applications.

Overall, the LB11683H-TLM-E motor driver stands out as a reliable and efficient solution for controlling three-phase brushless motors, with its advanced features and protections ensuring optimal performance in a wide range of applications.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0305 $50.7625
61+ $1.6661 $101.6321
93+ $1.6140 $150.1020
129+ $1.5620 $201.4980
166+ $1.5099 $250.6434
222+ $1.3537 $300.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess