EN
  • EN
  • DE

LA7851

Part No LA7851
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74648-LA7851
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7851 CAD Model

Description

ON Semiconductor LA7851 - Integrated Circuit Description

The LA7851 from ON Semiconductor is a highly integrated circuit designed to cater to the demanding requirements of modern television signal processing. This versatile chip is an essential component in the realm of consumer electronics, particularly in the television industry, where it helps enhance the overall viewing experience by providing superior image quality and reliable operation.

Key Features

  • Advanced Signal Processing: The LA7851 integrates sophisticated signal processing capabilities that ensure high-quality image reproduction. It supports various video formats and can handle complex operations such as synchronization and geometry correction.
  • High Integration: With a design focused on minimizing external components, the LA7851 simplifies circuit design and reduces the overall footprint, making it ideal for compact television sets.
  • Improved Picture Quality: ON Semiconductor's commitment to excellence is evident in the LA7851's ability to deliver crisp and clear images. The chip's processing power significantly reduces noise and enhances color accuracy.
  • Reliability: Built with ON Semiconductor's high manufacturing standards, the LA7851 is known for its durability and stable performance over a wide range of operating conditions.
  • Power Efficiency: The device is designed for low power consumption, which not only extends the life of the television but also contributes to energy savings, making it an environmentally friendly choice.

Applications

The LA7851 is predominantly used in the television industry, serving as a core component in CRT televisions, LCD TVs, and other video display systems. Its robustness and adaptability also make it suitable for use in video processors, multimedia devices, and advanced video playback equipment.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor. The datasheet offers in-depth information on the LA7851's electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper implementation in various designs.

Note: The LA7851 is part of ON Semiconductor's legacy products; please check availability and consider potential newer alternatives for future designs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $9.7932
ON Semiconductor
Lowest to $0.0173

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess