EN
  • EN
  • DE

HMBT1815GLT1G

Part No HMBT1815GLT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 275317-HMBT1815GLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMBT1815GLT1G CAD Model

Description

Product Overview: HMBT1815GLT1G by ON Semiconductor

The HMBT1815GLT1G is a high-performance, versatile bipolar transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to cater to a variety of applications that require efficient amplification and switching capabilities. The HMBT1815GLT1G boasts a robust design that ensures reliability and longevity, making it an ideal component for electronic circuits.

Key Features

  • Transistor Type: The HMBT1815GLT1G is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is commonly used for current amplification and switching operations.
  • High Voltage Tolerance: It can handle moderate power levels with a collector-emitter voltage (Vceo) of 15V, enabling it to be used in a variety of circuits that operate at higher voltages.
  • Current Handling: With a continuous collector current (Ic) of 500mA, it is capable of driving moderate loads, making it suitable for a wide range of applications.
  • Power Dissipation: The device has a power dissipation of 225mW, which helps in maintaining thermal stability under operational conditions.
  • High Gain Bandwidth Product: It offers a transition frequency (ft) of 250MHz, which is indicative of its ability to handle high-speed signals, thus suitable for RF and high-speed switching applications.
  • Package: The transistor comes in a SOT-23 package, which is a small, surface-mount package that is ideal for space-constrained applications.

Applications

The HMBT1815GLT1G transistor from ON Semiconductor is highly adaptable and can be used in various electronic circuits. Its applications include, but are not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Voltage regulation circuits
  • Power management in portable devices
  • Telecommunication circuits
  • RF and high-frequency applications

In summary, the HMBT1815GLT1G PNP transistor by ON Semiconductor is a reliable and efficient component suitable for a wide range of electronic applications. Its high voltage tolerance, current handling, and speed make it a versatile choice for designers and engineers looking to build high-performance and compact electronic systems.

You May Also Be Interested in

Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $4.8395
Intersil
Need more? Email Us
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess