EN
  • EN
  • DE

FSDM1265RBWDTU

Part No FSDM1265RBWDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN CM HV TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Duty Cycle 82%
Switching Frequency 66kHz
Power (W) 110W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (Forming)
Mounting Style SMD
Family Part Number FSDM1265
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1175929-FSDM1265RBWDTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSDM1265RBWDTU CAD Model

Description

The ON Semiconductor FSDM1265RBWDTU is a cutting-edge power switch designed for high-efficiency power management and conversion applications. This device integrates a robust and energy-efficient MOSFET and a high-voltage gate driver, offering a compact solution that simplifies the design of switch mode power supplies (SMPS).

Key Features

  • Integrated Power MOSFET: Comes with a high-voltage power MOSFET that provides efficient power conversion with minimal losses, ensuring the device operates cool even under heavy loads.
  • Advanced Burst-Mode Operation: Features an innovative burst-mode operation that significantly reduces power consumption during light-load conditions, making it ideal for energy-saving applications.
  • High-Voltage Startup: The FSDM1265RBWDTU includes a high-voltage startup circuit that allows for quick and efficient startup, even from high input voltage levels.
  • Overload Protection: Incorporates overload protection mechanisms that safeguard the device and the system it powers from damage due to excessive current or power overload conditions.
  • Thermal Shutdown: Built-in thermal shutdown function provides additional protection by automatically turning off the device if the internal temperature exceeds safe operating limits.
  • Frequency Modulation: Utilizes frequency modulation to minimize electromagnetic interference (EMI), contributing to the overall performance and reliability of the end application.

Applications

The FSDM1265RBWDTU is versatile and can be used in a wide range of applications, including:

  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks and other portable devices
  • Offline battery chargers
  • LED lighting applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the FSDM1265RBWDTU is no exception. This device is built with the highest standards, ensuring it meets the rigorous demands of modern electronic devices and systems. With its robust design and advanced features, the FSDM1265RBWDTU from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency and reliability in their applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0910 $56.7280
18+ $5.8182 $104.7276
27+ $5.6364 $152.1828
37+ $5.4546 $201.8202
48+ $5.2728 $253.0944
64+ $4.7273 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess