EN
  • EN
  • DE

FPF2411BUCX-F130

Part No FPF2411BUCX-F130
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 12WLCSP / Power Switch/Driver 1:1 P-Channel 6A 12-WLCSP (1.29x1.83)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series IntelliMAX™
Package Tape & Reel
Product Status Last Time Buy
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 10mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Mounting SMD (SMT)
Supplier Device Package 12-WLCSP (1.29x1.83)
Package / Case 12-UFBGA, WLCSP
Base Product Number FPF2411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FPF2411BUCX_F130TR,FPF2411BUCX_F130CT-ND,FPF2411BUCX-F130DKR,FPF2411BUCX_F130DKR,FPF2411BUCX_F130DKR-ND,FPF2411BUCX-F130CT,FPF2411BUCX-F130TR,FPF2411BUCX_F130-ND,FPF2411BUCX_F130TR-ND,FPF2411BUCX_F130,FPF2411BUCX_F130CT
Standard Package 3,000
Win Source Part Number 1201034-FPF2411BUCX-F130
Ultra Librarian 3D Model Ultra Librarian FPF2411BUCX-F130 CAD Model

Description

The ON Semiconductor FPF2411BUCX-F130 is a high-performance, current-limited load switch designed to provide a safe and efficient means of controlling power distribution in electronic systems. This advanced switch IC is an essential component for managing power in a variety of applications, including portable devices, computing systems, and industrial equipment.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 0.6V to 5.5V, making it suitable for low voltage applications as well as compatibility with standard system voltages.
  • Current Limiting: With an adjustable current limit from 22 mA to 500 mA, the FPF2411BUCX-F130 ensures protection against overcurrent conditions, enhancing system reliability.
  • Fast Response Time: The load switch features a quick response time to fault conditions, rapidly disconnecting the load to prevent damage.
  • Low On-Resistance: The device offers a low on-resistance (RON), minimizing voltage drop and power loss across the switch, thereby improving power efficiency.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects against overheating, further safeguarding the system components.
  • Controlled Slew Rate: The switch has a controlled slew rate to reduce inrush current, which can help to mitigate system voltage drops and potential electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.

Applications

The FPF2411BUCX-F130 is ideal for a variety of applications where power management and protection are critical. It can be used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • GPS and Navigation Systems
  • Wireless Modules and IoT Devices
  • Healthcare and Medical Equipment

Package and Availability

ON Semiconductor's FPF2411BUCX-F130 is available in a compact, space-saving 6-pin MicroPak™ package. It is designed for surface mount technology (SMT) and is compatible with standard manufacturing processes, making it easy to integrate into a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1827 $50.2425
670+ $0.1500 $100.5000
1,035+ $0.1453 $150.3855
1,425+ $0.1406 $200.3550
1,840+ $0.1359 $250.0560
2,465+ $0.1218 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess