EN
  • EN
  • DE

FODM121BR2V

Part No FODM121BR2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872170-FODM121BR2V
Ultra Librarian 3D Model Ultra Librarian FODM121BR2V CAD Model

Description

ON Semiconductor FODM121BR2V Optocoupler

The ON Semiconductor FODM121BR2V represents a high-performance optocoupler designed for a wide array of applications requiring electrical isolation between input and output. This device is a part of ON Semiconductor's extensive optoelectronics portfolio and offers a reliable solution for circuit designers looking to maintain signal integrity while isolating different parts of their electrical systems.

Key Features

  • High Isolation Voltage: The FODM121BR2V offers an impressive isolation voltage of 3750Vrms, providing excellent protection against high voltage spikes and surges that can occur in industrial environments.
  • High-Speed Switching: With a fast switching speed, this optocoupler is suitable for applications that require quick response times, such as digital communications or switching power supplies.
  • Low Input Current: It operates with a low input current, making it compatible with a variety of logic levels and reducing power consumption.
  • Compact 4-Pin SOP Package: The device comes in a small-outline package, which saves valuable board space and is ideal for high-density mounting.
  • Transistor Output: The optocoupler has a phototransistor output, providing a reliable means of controlling larger loads while maintaining isolation.
  • RoHS Compliant: Adhering to environmental standards, the FODM121BR2V is RoHS compliant, making it suitable for use in applications where hazardous substances are restricted.

Applications

The FODM121BR2V is versatile and can be used in various applications, including:

  • Industrial controls
  • Power supply management
  • Signal transmission between different voltage potentials and impedances
  • DC-DC converters
  • AC mains detection
  • Computer peripheral interfaces

With its robust design and dependable performance, the FODM121BR2V from ON Semiconductor is an excellent choice for engineers and designers looking to enhance their systems' safety and efficiency. Its ability to provide electrical isolation while maintaining signal integrity makes it an invaluable component in protecting sensitive electronics from electrical noise and potential damage.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess