The FOD8314TR2 by ON Semiconductor is a highly sophisticated smart gate driver optocoupler that serves as a critical component for ensuring the safe and efficient operation of IGBTs and MOSFETs. Featuring an integrated high-speed optocoupler and a gate drive circuit, it is specifically designed to meet the stringent requirements of fast-switching systems.
Key Features
- High Noise Immunity: The device offers excellent common-mode noise rejection, which is essential for maintaining signal integrity in electrically noisy environments.
- Advanced Protection: Integrated under-voltage lock-out protection, desaturation detection, and “soft” IGBT turn-off enhance the safety and reliability of the power system.
- High Output Power: With an output power of up to 2.5 A, the FOD8314TR2 can drive large IGBTs and MOSFETs, making it suitable for high-power applications.
- Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.
Applications
The FOD8314TR2 is ideal for a wide range of applications that require precise control and protection of power semiconductor devices. These include industrial inverters, motor drives, solar inverters, uninterruptible power supplies (UPS), and automotive power systems.
Product Specifications
Parameter
Value
Output Type
IGBT, MOSFET
Peak Output Current
2.5 A
Supply Voltage
15 V to 30 V
Isolation Voltage
5000 Vrms
Propagation Delay Time
500 ns
Operating Temperature
-40°C to +100°C
The FOD8314TR2 is available in a compact, surface-mountable 16-pin SOIC package, ensuring ease of integration into various circuit designs. Its robust construction and high-quality performance make it an indispensable component for modern power management solutions.