EN
  • EN
  • DE

FOD2741CSD

Part No FOD2741CSD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name FOD274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD2741CSD-NDR, FOD2741CSDFS, FOD2741CSDFS-ND, FOD2741CSD_NL, FOD2741CSD_NL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872132-FOD2741CSD
Ultra Librarian 3D Model Ultra Librarian FOD2741CSD CAD Model

Description

ON Semiconductor FOD2741CSD Optoisolator

The FOD2741CSD from ON Semiconductor is a high-performance optoisolator that provides robust electrical signal isolation for a wide range of applications. This device is designed to ensure signal integrity while isolating electrical circuits, making it an ideal choice for industrial, communication, and medical applications where electrical isolation is crucial for safety and performance.

Key Features

  • High Isolation Voltage: The FOD2741CSD offers an impressive isolation voltage rating of 5000Vrms, ensuring that signal and power circuits are effectively isolated from each other. This feature is particularly important in environments where electrical noise or surges could otherwise compromise the integrity of sensitive electronic systems.
  • High-Speed Performance: With a propagation delay time as low as 3.4µs, this optoisolator facilitates fast signal transmission, which is essential for high-speed digital communication and control systems.
  • TTL Compatible: This device is compatible with Transistor-Transistor Logic (TTL), making it suitable for interfacing with a wide range of microcontrollers and digital logic circuits.
  • Low Input Current: The FOD2741CSD operates with a low input current, minimizing power consumption and making it suitable for power-sensitive designs.
  • Wide Operating Temperature Range: It is capable of operating over a temperature range of -40°C to +100°C, ensuring reliable performance in extreme conditions.

Applications

  • Industrial Control Systems
  • Isolated Data Communication
  • Power Supply Management
  • Medical Equipment
  • Automotive Systems

The FOD2741CSD is housed in a compact 8-pin DIP package, making it easy to integrate into a variety of circuit designs. Its robust design and high isolation capabilities make it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems. With ON Semiconductor's commitment to quality, the FOD2741CSD optoisolator stands out as a top-tier solution for electrical isolation needs.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess