EN
  • EN
  • DE

ESD11A3.3DT5G

Part No ESD11A3.3DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 7.8VC SOT1123 / 7.8V Clamp 1A (8/20μs) Ipp Tvs Diode Surface Mount SOT-1123
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 5.2V
Voltage - Clamping (Max) @ Ipp 7.8V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1123
Supplier Device Package SOT-1123
Base Product Number ESD11
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 849688-ESD11A3.3DT5G
Ultra Librarian 3D Model Ultra Librarian ESD11A3.3DT5G CAD Model

Description

Product Overview: ESD11A3.3DT5G - ON Semiconductor

The ESD11A3.3DT5G is a state-of-the-art ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust component is engineered to provide high levels of protection for today's compact, high-speed electronic devices.

Key Features

  • Low Clamping Voltage: The ESD11A3.3DT5G features a low clamping voltage, which ensures that the sensitive circuitry of the protected device is exposed to minimal stress during an ESD event.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The ESD11A3.3DT5G comes in a compact SOD-323 package, making it suitable for space-constrained applications.
  • Fast Response Time: The device reacts swiftly to ESD strikes, providing immediate protection and minimizing the risk of damage to the protected component.
  • High ESD Protection: It is capable of withstanding ESD strikes according to the IEC61000-4-2 standard, ensuring reliable protection for your devices.

Applications

The ESD11A3.3DT5G is versatile and can be used in a variety of applications, including:

  • USB Interfaces
  • HDMI Ports
  • Portable Electronics
  • Smartphones and Tablets
  • High-Speed Data Lines
  • Computer Peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ESD11A3.3DT5G is no exception. It is produced with rigorous quality control measures in place, ensuring that each device meets the highest standards of reliability and performance.

Environmental Compliance

The ESD11A3.3DT5G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can be confident that they are choosing a product that not only protects their electronics but also supports eco-friendly initiatives.

In summary, the ESD11A3.3DT5G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD protection in their electronic systems. Its combination of low clamping voltage, low capacitance, compact size, and high ESD protection level makes it a formidable shield against electrostatic discharge, thus ensuring the longevity and reliability of sensitive electronic devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess