EN
  • EN
  • DE

DM74LS02SJX

Part No DM74LS02SJX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description These devices contain four independent 2-input-NOR gates. The SN5402, SN54LS02, and SN54S02 are characterized for...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -400 µA
Low Level Output Current 8 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Gates 4
Number of Input Lines 2
Number of Output Lines 1
Propagation Delay 18 ns
RoHS Compliant
Win Source Part Number 971699-DM74LS02SJX
Categories Logic - Gates and Inverters
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS02SJX CAD Model

Description

ON Semiconductor DM74LS02SJX Quad 2-Input NOR Gate

The DM74LS02SJX is a high-quality integrated circuit produced by ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This particular component is a member of the 74LS logic family and features a Quad 2-Input NOR Gate, which is fundamental in digital electronics for implementing logic operations.

The device consists of four independent NOR gates, each with two inputs. The NOR gate is a universal logic gate, meaning it can be used to create any other type of logic gate, making the DM74LS02SJX a versatile choice for designers and engineers. It operates on a power supply voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of existing circuits and systems.

The DM74LS02SJX comes in a surface-mount package, specifically in an SOIC-14 (Small Outline Integrated Circuit) format, which makes it suitable for automated assembly processes and ideal for space-constrained applications. This package type provides a compact footprint while allowing for efficient thermal dissipation and reliable electrical performance.

With its fast switching characteristics and low power consumption, the DM74LS02SJX is an excellent choice for implementing logic functions in digital systems. It can be used in applications such as computer logic, control systems, data processing, and anywhere else where digital logic is required. The device's high noise immunity and the ability to drive multiple outputs enhance its utility in complex digital circuits.

ON Semiconductor ensures that the DM74LS02SJX meets strict quality standards, providing designers with the confidence that their electronic projects will perform reliably over time. For those looking to incorporate dependable logic functionality into their designs, the DM74LS02SJX from ON Semiconductor is a component that offers both performance and durability.

Technical specifications and datasheets are available for engineers to review, ensuring that the DM74LS02SJX can meet the specific requirements of their application. With ON Semiconductor's commitment to quality, this component is a solid choice for anyone in need of robust and efficient digital logic solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess