The ON Semiconductor CSPEMI202AR is a cutting-edge solution designed to mitigate electromagnetic interference (EMI) and enhance signal conditioning in a variety of electronic applications. This compact and efficient device is an essential component for maintaining signal integrity and ensuring the stable operation of sensitive electronic equipment.
Key Features
- Integrated EMI Filtering: The CSPEMI202AR comes with built-in EMI filters that significantly reduce the noise on data lines, which is crucial for maintaining the performance of high-speed interfaces.
- Low Capacitance: With its low input and output capacitance, this device is ideal for high-speed data lines, as it minimizes signal attenuation and preserves data integrity.
- ESD Protection: It offers excellent electrostatic discharge (ESD) protection for sensitive components, ensuring that the device and its connected circuits remain safe from sudden electrical spikes.
- Compact Package: The CSPEMI202AR is available in a space-saving package, making it suitable for use in applications where PCB real estate is at a premium.
Applications
The ON Semiconductor CSPEMI202AR is versatile and can be used in a wide range of applications, including but not limited to:
- Mobile Devices
- Portable Electronics
- Computing Devices
- Networking Equipment
- USB Interfaces
- High-Speed Data Lines
Product Specifications
The CSPEMI202AR is designed to meet the stringent requirements of modern electronic devices. Its specifications include:
- Channel Number: 2
- Clamping Voltage: Low
- Operating Temperature Range: -40°C to +85°C
- Package / Case: UDFN-10
- Mounting Type: Surface Mount
With its robust EMI filtering capabilities, low capacitance, and strong ESD protection, the ON Semiconductor CSPEMI202AR is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.