EN
  • EN
  • DE

CSPEMI201AG

Part No CSPEMI201AG
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/100PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 31MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.037" W (1.41mm x 0.93mm)
Height 0.026" (0.65mm)
Win Source Part Number 013385-CSPEMI201AG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSPEMI201AG CAD Model

Description

ON Semiconductor CSPEMI201AG: High-Performance EMI Filtering Solution

The CSPEMI201AG from ON Semiconductor is an advanced EMI (Electromagnetic Interference) filtering device designed to deliver superior noise suppression capabilities in a compact package. This cutting-edge solution is ideal for a wide range of applications, ensuring that electronic devices operate with minimal interference from unwanted electromagnetic signals.

Featuring an integrated ESD (Electrostatic Discharge) protection, the CSPEMI201AG provides comprehensive safeguarding for sensitive circuits against electrostatic discharges, which can be particularly damaging during handling and operation. The device includes a bidirectional TVS (Transient Voltage Suppressor) diode for each line, which offers a robust shield against transient voltage spikes, thus enhancing the reliability and longevity of the end product.

With its low capacitance design, the CSPEMI201AG ensures that high-speed data lines, such as USB 2.0, HDMI, and LVDS, maintain signal integrity without compromising the data transfer rates. This makes it an excellent choice for applications in the consumer electronics sector, including smartphones, tablets, laptops, and digital cameras, where maintaining high-speed communication is crucial.

The compact CSP (Chip Scale Package) of the CSPEMI201AG allows for a minimal footprint on the PCB (Printed Circuit Board), making it an ideal solution for space-constrained designs. Furthermore, its low-profile package facilitates the design of thinner and more streamlined electronic devices without sacrificing performance.

ON Semiconductor's commitment to environmental sustainability is evident in the CSPEMI201AG, as it is a lead-free and RoHS-compliant product, ensuring that it meets the most stringent environmental regulations.

In summary, the CSPEMI201AG from ON Semiconductor is a highly efficient, space-saving EMI filtering component that provides excellent ESD protection. It is a perfect choice for designers looking to enhance the performance of their electronic devices with a reliable, high-quality EMI filtering solution.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,505+ $0.1152 $173.3760
2,075+ $0.1115 $231.3625
2,680+ $0.1078 $288.9040
3,590+ $0.0966 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,100 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess