EN
  • EN
  • DE

CS5101EDWR16

Part No CS5101EDWR16
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Secondary-Side Controller
Voltage - Supply 8V ~ 45V
Current - Supply 12 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number CS5101
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580544-CS5101EDWR16
Ultra Librarian 3D Model Ultra Librarian CS5101EDWR16 CAD Model

Description

ON Semiconductor CS5101EDWR16 Overview

The CS5101EDWR16 is a high-performance, precision analog-to-digital converter (ADC) from ON Semiconductor, renowned for its exceptional accuracy and reliability. This product is designed to cater to a broad spectrum of applications, including industrial automation, medical equipment, and data acquisition systems, where precise signal conversion is critical.

Key Features

  • Resolution: The CS5101EDWR16 boasts a 16-bit resolution, offering high precision in analog signal conversion which ensures detailed and accurate digital representation of the input signal.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals at a speed that is suitable for real-time applications, ensuring minimal latency.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes, which makes it versatile for different use cases.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered or energy-sensitive applications.
  • Interface: It includes a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors (DSPs).
  • Package: The CS5101EDWR16 comes in a compact package, suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the CS5101EDWR16 makes it suitable for a wide range of applications:

  • Industrial control systems
  • Medical imaging devices
  • High-precision instrumentation
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS5101EDWR16 is built with this commitment in mind, ensuring reliable performance in even the most demanding environments. Its robust design is geared towards long-term stability, ensuring that it continues to perform accurately over time.

In summary, the CS5101EDWR16 from ON Semiconductor stands out as a top-tier ADC solution for designers and engineers looking for precision, speed, and reliability in their digital conversion needs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess