EN
  • EN
  • DE

CM2020-01TR

Part No CM2020-01TR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC HDMI PORT PROTECTION 38TSSOP / HDMI Port Protection 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type HDMI Port Protection
Applications Consumer Electronics, DVD-RW Players, Set Top Box
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number CM2020
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 94526-CM2020-01TR
Ultra Librarian 3D Model Ultra Librarian CM2020-01TR CAD Model

Description

Introducing the CM2020-01TR HDMI Transmitter Port Protection and Interface Device

The CM2020-01TR from ON Semiconductor is a cutting-edge solution designed to protect and interface HDMI transmitter ports. This device is specifically tailored to safeguard the High-Definition Multimedia Interface (HDMI) against Electrostatic Discharge (ESD) and Cable Discharge Events (CDE), ensuring the integrity and longevity of your high-speed digital interfaces.

Key Features

  • Integrated Protection: The CM2020-01TR comes with integrated ESD protection diodes for all high-speed data lines, providing robust protection against static discharge and transient voltage spikes that can cause permanent damage to sensitive circuitry.
  • High-Quality Signal Integrity: With its low capacitance design, this device ensures that the high-speed digital signals are transmitted without significant distortion, maintaining the quality and reliability of audio and video signals.
  • Compliance with HDMI Standards: This device is designed to meet the HDMI 1.3 specification, supporting a full range of HDMI functions including the Deep Color and x.v.Color features.
  • Optimized Layout: The CM2020-01TR is offered in a space-saving TSSOP package, making it ideal for use in space-constrained applications such as portable electronics, set-top boxes, and digital TVs.

Applications

The ON Semiconductor CM2020-01TR is suitable for a variety of applications where HDMI interfaces are used, including:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray and DVD players
  • Game consoles
  • Personal computers and laptops
  • Professional video equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C, the CM2020-01TR is built to perform reliably in diverse environments. Its low stand-off voltage ensures minimal signal attenuation, while the integrated pull-up resistors on the DDC (Display Data Channel) lines provide a complete HDMI port interface solution.

Whether you're a manufacturer looking to enhance the protection of your HDMI-enabled devices or a designer seeking a reliable HDMI interface solution, the CM2020-01TR from ON Semiconductor is an excellent choice that combines performance, protection, and practicality.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,575 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess