EN
  • EN
  • DE

CM1453-08CP

Part No CM1453-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 20NH/9.5PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Current 30mA
Values L = 20nH, C = 9.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.129" L x 0.045" W (3.27mm x 1.14mm)
Height 0.027" (0.69mm)
Win Source Part Number 050373-CM1453-08CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1453-08CP CAD Model

Description

ON Semiconductor CM1453-08CP - EMI Filtering and ESD Protection Device

The ON Semiconductor CM1453-08CP is a state-of-the-art integrated circuit designed to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection. This compact component is particularly well-suited for applications where space is at a premium and high-performance filtering and protection are required.

Key Features:

  • Integrated EMI Filtering: The CM1453-08CP offers integrated pi-style EMI filtering, which is essential for suppressing high-frequency electromagnetic noise that can affect the performance of electronic circuits.
  • ESD Protection: With built-in ESD protection, this device safeguards sensitive circuitry against electrostatic discharges, meeting the IEC61000-4-2 standard (Level 4).
  • Channel Configuration: The device features an 8-channel configuration, making it ideal for protecting multiple lines using a single component.
  • Low Pass Filter: It incorporates low pass filters with a cut-off frequency that is suitable for a range of applications, ensuring signal integrity is maintained.
  • Space-Saving Design: The CM1453-08CP comes in a compact package, allowing designers to save valuable board space without compromising on performance.

Applications:

The CM1453-08CP is versatile and can be used in a wide array of applications. It is particularly useful in:

  • Mobile Handsets
  • Portable Electronics
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Digital Cameras
  • MP3 Players

Technical Specifications:

The device boasts an impressive set of technical specifications that make it a robust choice for designers looking to enhance their products with both EMI filtering and ESD protection. Some of the key specifications include:

  • Low Channel Input Capacitance
  • High ESD Protection Level (±15kV Air, ±8kV Contact)
  • Low Leakage Current
  • RoHS Compliant

The ON Semiconductor CM1453-08CP is a powerful solution for modern electronic devices requiring both EMI filtering and ESD protection. Its combination of performance, integration, and compact size make it an excellent choice for engineers and designers across various industries.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3761 $66.8805
11+ $10.9748 $120.7228
17+ $10.6318 $180.7406
23+ $10.2887 $236.6401
30+ $9.9469 $298.4070
39+ $8.9178 $347.7942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess