ON Semiconductor CAT24C02W1-GT3 EEPROM
The CAT24C02W1-GT3 from ON Semiconductor is a high-quality, 2-Kb I²C-compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. Designed for a wide range of applications, this EEPROM provides robust data storage and retrieval with a focus on reliability and ease of integration into various electronic systems.
Key Features:
- Memory Size: The device offers a storage capacity of 2 Kbits (256 x 8), which is suitable for storing configuration data, calibration data, and small application parameters.
- Communication Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which is widely used due to its simplicity and efficiency in connecting multiple devices on the same bus. The CAT24C02W1-GT3 supports standard and fast I²C modes.
- Operating Voltage Range: The EEPROM operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), allowing for quick data storage and updates.
- Endurance: The CAT24C02W1-GT3 has a high data retention capability, with a memory endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity of stored data.
- Package: The device is available in a compact 8-pin TSSOP package, which is suitable for space-constrained applications.
Applications:
The CAT24C02W1-GT3 is ideal for a range of applications that require low-density non-volatile memory storage. Common uses include:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
With its robust design, ON Semiconductor's CAT24C02W1-GT3 EEPROM is a reliable choice for designers who need a non-volatile memory solution that is both durable and easy to use. Its compatibility with the I²C bus standard ensures it can be easily integrated with microcontrollers and other digital systems, making it a versatile component for a multitude of electronic designs.