EN
  • EN
  • DE

BTB16-88WG

Part No BTB16-88WG
Manufacturer ON Semiconductor
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer ON Semiconductor
Win Source Part Number 237575-BTB16-88WG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB16-88WG CAD Model

Description

The BTB16-88WG is a high-performance triac manufactured by ON Semiconductor, designed for use in AC power control applications. This triac allows for efficient and reliable control of high power AC loads, making it an ideal choice for a wide range of industrial, commercial, and domestic applications where AC power needs to be switched.

Key Features

  • Current Rating: The BTB16-88WG has a robust current rating of 16A, which makes it suitable for controlling moderately high-power devices.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM), this triac is capable of handling the demands of most AC line voltage applications.
  • Gate Trigger Voltage: A gate trigger voltage (VGT) of 1.3V ensures low power consumption for the gate drive circuitry.
  • Gate Trigger Current: The triac has a gate trigger current (IGT) of 50mA, which is low enough to be easily driven by microcontrollers and other logic-level devices.
  • Snubberless Technology: The BTB16-88WG incorporates snubberless technology, which allows for higher performance and reliability by reducing the need for external snubber circuits in most applications.
  • Isolated Mounting Tab: The device features an isolated mounting tab rated at 2500V RMS, which facilitates easy and safe installation without the need for additional insulation pads.
  • Package: It is available in a TO-220AB package, which is widely used and easy to mount on a variety of heat sinks for enhanced thermal management.

Applications

The BTB16-88WG is versatile and can be used in applications such as:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC phase control
  • Static relays
  • Power tools

With its combination of high current capability, high voltage rating, and low gate trigger power requirements, the BTB16-88WG from ON Semiconductor is a reliable and cost-effective solution for designers looking to improve the performance and efficiency of their AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess