EN
  • EN
  • DE

BAV99LT3

Part No BAV99LT3
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE SWITCH SS DUAL 70V SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BAV99
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 569041-BAV99LT3
Ultra Librarian 3D Model Ultra Librarian BAV99LT3 CAD Model

Description

ON Semiconductor's BAV99LT3: A High-Performance Switching Diode

The BAV99LT3, manufactured by ON Semiconductor, is a versatile and high-speed switching diode that has become a staple in the electronics industry. This dual series switching diode is specifically engineered to meet the rigorous demands of high-speed switching applications. Its compact SOT-23 package makes it an ideal choice for space-constrained designs, offering excellent performance in a small footprint.

Key Features of the BAV99LT3

  • Fast Switching Speed: The BAV99LT3 offers ultra-fast switching with a reverse recovery time of just 6 ns, making it suitable for high-frequency applications.
  • Dual Diode Configuration: This component contains two diodes in a series configuration, allowing for bidirectional switching and simplifying circuit design.
  • Low Leakage Current: With a low leakage current of only 2.5 µA, the BAV99LT3 ensures minimal power loss and enhances the overall efficiency of the system.
  • High Voltage Rating: It can withstand a repetitive peak reverse voltage of 70V, providing a good margin for transient voltage spikes and surges.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the BAV99LT3 complies with RoHS standards, containing no hazardous substances.

Applications

The BAV99LT3 is designed to serve a broad range of applications. Its fast switching capability and compact size make it particularly useful in:

  • High-speed logic circuits
  • Power management systems
  • Signal processing
  • Switching power supplies
  • Portable and battery-powered devices
  • Industrial and commercial systems

Reliability and Quality Assurance

ON Semiconductor's BAV99LT3 is built with the highest quality standards, ensuring reliability and performance consistency. Each diode is subjected to rigorous testing and quality control measures, guaranteeing that it meets the industry's stringent requirements. Customers can trust the BAV99LT3 for its durability and long-term operational stability, which is essential for critical and high-performance applications.

Whether you're designing a complex digital system or looking for a reliable switching solution, the BAV99LT3 from ON Semiconductor is an excellent choice that combines efficiency, speed, and precision in a compact package.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,705+ $0.0185 $50.0425
5,750+ $0.0174 $100.0500
8,930+ $0.0168 $150.0240
12,825+ $0.0156 $200.0700
16,670+ $0.0150 $250.0500
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274,000 pieces
MOQ: 2705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess