The ASM3P2863AF-06OR is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide range of applications that require accurate clock timing solutions. This particular model is part of the advanced clock oscillator family that boasts low power consumption and a compact form factor, making it an ideal choice for modern electronic devices.
Key Features
- Frequency Range: The device offers a stable frequency output, ensuring consistent performance for critical applications.
- Low Power Consumption: Engineered for energy efficiency, this oscillator minimizes power usage, which is crucial for battery-powered and portable devices.
- High Stability: The oscillator provides high stability over a range of environmental conditions, including temperature variations and supply voltage fluctuations.
- Compact SMD Package: The surface-mount design allows for easy integration into PCBs, saving space and reducing overall product size.
- Wide Operating Temperature Range: This component is robust and reliable, functioning optimally across a broad temperature spectrum.
Applications
The ASM3P2863AF-06OR is versatile and can be used in a variety of devices and systems, including:
- Consumer Electronics
- Communication Systems
- Industrial Controls
- Portable and Battery-powered Devices
- Computing Devices
Product Specifications
| Parameter |
Value |
| Package Type |
SMD |
| Supply Voltage (VDD) |
2.5V to 3.3V |
| Output Type |
CMOS |
| Frequency Stability |
±25ppm |
| Operating Temperature Range |
-40°C to +85°C |
Overall, the ASM3P2863AF-06OR from ON Semiconductor is a reliable and efficient solution for designers seeking a high-quality clock oscillator that combines performance with practicality.