EN
  • EN
  • DE

AMIS30623C623BG

Part No AMIS30623C623BG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Micro-stepping Motor Driver | IC MTR DRVR BIPLR 6.5-29V 32NQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface LIN
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 570mA
Supply Voltage (V) 6.5V ~ 29V
Load Voltage (V) 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C
Mounting Style SMD
Manufacturer Package 32-VQFN Exposed Pad
Supplier Device Package 32-NQFP (7x7)
Family Part Number AMIS-30623
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1144456-AMIS30623C623BG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30623C623BG CAD Model

Description

ON Semiconductor AMIS30623C623BG Microstepping Motor Driver

The AMIS30623C623BG is a state-of-the-art microstepping motor driver, expertly designed and manufactured by ON Semiconductor. This high-performance integrated circuit (IC) is specifically engineered to drive bipolar stepper motors in various applications, including but not limited to industrial automation, robotics, and office equipment.

The AMIS30623C623BG employs a sophisticated motion control system that enables it to precisely control the position and speed of a stepper motor. It supports a wide range of microstepping resolutions, from full step to 1/32 steps, allowing for smooth and accurate motor movements that are essential for applications requiring fine positioning.

One of the standout features of this driver IC is its integrated current control, which eliminates the need for external resistors and reduces the number of external components required. This not only simplifies the design but also saves on board space and cost. Moreover, the AMIS30623C623BG includes overcurrent protection and thermal shutdown features to safeguard the motor and the driver from potential damage caused by excessive current or overheating.

With an operating voltage range of 6V to 30V, the AMIS30623C623BG is versatile and can be used in systems with different power requirements. The device also boasts a low RDS(on) of the output transistors, which minimizes power dissipation and improves efficiency. Its SPI-compatible serial interface allows for easy integration into microcontroller-based systems, providing a convenient way to communicate with the driver and configure its settings.

For designers and engineers looking for a reliable and efficient solution to drive stepper motors, the AMIS30623C623BG from ON Semiconductor offers a compact, feature-rich option that delivers exceptional performance. Its robust construction and advanced features make it an ideal choice for precision-driven applications where accuracy and reliability are paramount.

Overall, the AMIS30623C623BG is a testament to ON Semiconductor's commitment to providing innovative solutions for motion control applications, combining high functionality with ease of use to meet the demands of modern technology.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess