Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 200mA, 20A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 10A, 3V
Maximum Power 160W
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N6284
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124094-2N6284G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6284G CAD Model

Description

The 2N6284G by ON Semiconductor is a robust Power Darlington Transistor designed to handle high current and power loads in a variety of applications. This bipolar junction transistor (BJT) is specifically engineered for linear and switching applications, making it an ideal choice for a range of electronic devices and circuits.

Key Features:

  • High Collector-Emitter Voltage: The 2N6284G boasts a high V<sub>CEO (collector-emitter voltage) rating, providing reliable operation in circuits with high voltage requirements.
  • High Current Handling: With its capability to handle a continuous collector current (I<sub>C) in the ampere range, this transistor can manage significant power, suitable for demanding applications.
  • Complementary PNP Type Available: For design flexibility, ON Semiconductor offers a complementary PNP type Darlington transistor, enabling the creation of push-pull configurations and other complementary pairings.
  • Monolithic Construction: The monolithic construction with built-in base-emitter shunt resistors offers enhanced reliability and performance consistency.
  • Package Options: The 2N6284G is available in a TO-3 package, known for its high power dissipation capability and ease of mounting onto heat sinks for thermal management.

Applications:

The versatility of the 2N6284G makes it suitable for a wide array of applications, including:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Relay drivers

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 80V Collector Current (I<sub>C) 20A Total Power Dissipation (P<sub>D) 160W Operating Junction Temperature (T<sub>J) -65 to +200°C

With its blend of high voltage and current handling, thermal efficiency, and reliability, the 2N6284G is a top choice for designers looking to incorporate a powerful Darlington transistor into their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
TRANS NPN 350V 15A TO264 / Trans GP BJT NPN 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Need more? Email Us
ECAD model for NJL4281DG
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Lowest to $17.7164
ECAD model for MJE4343G
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8855 $59.5420
9+ $12.2138 $109.9242
13+ $11.8321 $153.8173
18+ $11.4504 $206.1072
23+ $11.0688 $254.5824
31+ $9.9237 $307.6347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,968 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention