EN
  • EN
  • DE

2N5682

Part No 2N5682
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SILICON NPN TRANSISTORS | NPN 120V 1A 10W /2N5680 COMPLMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 250mA, 2V
Maximum Power 1W
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N5682
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1124002-2N5682
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5682 CAD Model

Description

ON Semiconductor 2N5682 Bipolar Transistor

The 2N5682 from ON Semiconductor is a high-power bipolar NPN transistor designed to handle substantial power levels and high-efficiency applications. This transistor is widely recognized for its reliability and consistency, making it a popular choice among electronic designers and engineers for a variety of power amplification and switching tasks.

With its robust construction, the 2N5682 can handle collector currents up to 50A, making it suitable for demanding environments and applications. It is designed to operate at high voltages, with a collector-emitter voltage (VCEO) of 80V, ensuring that it can be used in circuits with higher operating voltages without the risk of breakdown or damage.

The device features a collector power dissipation of 300W, which allows it to manage significant amounts of power without overheating. This high power dissipation capability is achieved through the use of advanced semiconductor materials and ON Semiconductor's state-of-the-art manufacturing processes, which ensure efficient heat dissipation and thermal stability.

The 2N5682 also boasts a wide range of operating temperatures, from -65°C to +200°C, making it suitable for use in harsh environmental conditions. This wide temperature range ensures that the device will perform reliably whether it is used in commercial applications or in more demanding industrial settings.

Key Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage VCEO Max: 80V
  • Collector Current - Continuous: 50A
  • Total Device Dissipation: 300W
  • Operating Junction Temperature Range: -65°C to +200°C

Overall, the ON Semiconductor 2N5682 is a versatile and durable component that is well-suited for high power switching and amplification applications. Its high current handling, power dissipation, and wide operating temperature range make it an excellent choice for a variety of challenging electrical designs.

Whether you are working on power supplies, motor controls, or audio amplifiers, the 2N5682 provides the performance and reliability necessary to ensure that your projects are successful and long-lasting.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5444 $59.8840
260+ $0.4468 $116.1680
405+ $0.4328 $175.2840
555+ $0.4188 $232.4340
715+ $0.4049 $289.5035
955+ $0.3629 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess