EN
  • EN
  • DE

2N2906

Part No 2N2906
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP switching transistors | PNP SS GP AMP MED PWR TRANS.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 150mA, 10V
Maximum Power 400mW
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Family Part Number 2N2906
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1123675-2N2906
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2906 CAD Model

Description

ON Semiconductor 2N2906 PNP Transistor

The 2N2906 is a versatile PNP bipolar junction transistor (BJT) from ON Semiconductor, a trusted name in the semiconductor industry. This small-signal transistor is designed for general-purpose amplification and switching applications, making it a staple component in a wide array of electronic circuits.

Key Features

  • Type: PNP
  • Package: TO-18 metal can
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 600 mA
  • Total Device Dissipation (PD): 400 mW
  • DC Current Gain (hFE): 100 - 300
  • Operating Junction Temperature Range: -55°C to +150°C

The 2N2906 transistor is known for its reliable performance and robustness, with a metal can package that ensures durability and thermal performance. It can be used in a variety of circuits, such as signal amplification, audio amplifiers, and as a switch in various electronic devices. The moderate collector current rating allows it to drive loads in moderate power applications.

Applications

  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Control systems
  • Power management

The 2N2906 is especially suited for analog signal control due to its fast switching capabilities and its ability to handle moderate power levels. Its high current gain also makes it an excellent choice for applications requiring high input impedance. The TO-18 metal can package is not only durable but also beneficial for heat dissipation, which is crucial for maintaining the longevity and reliability of the device.

Overall, the ON Semiconductor 2N2906 PNP transistor is a reliable and efficient component for designers and hobbyists alike, offering a combination of performance and durability that is ideal for a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess