EN
  • EN
  • DE

1SMB5946BT3G

Part No 1SMB5946BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 75V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 140 Ohm
Current - Reverse Leakage @ Vr 1μA @ 56V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1002702-1SMB5946BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB5946BT3G CAD Model

Description

1SMB5946BT3G - ON Semiconductor

The 1SMB5946BT3G is a robust zener voltage regulator diode designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is engineered to provide a precise voltage regulation solution with a nominal zener voltage of 47V, making it suitable for a wide range of applications that require stable voltage regulation.

Key Features:

  • Zener Voltage (V<sub>Z): The 1SMB5946BT3G offers a zener voltage of 47V, which is ideal for providing voltage regulation in various electronic circuits.
  • Power Dissipation: With a power dissipation of 3W, this zener diode can handle a significant amount of power, making it reliable for high-power applications.
  • Package: The diode comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes, saving space on the PCB and allowing for efficient thermal management.
  • Surge Capability: It has a surge capability that allows it to withstand transient overvoltage conditions, ensuring the protection of sensitive components in the circuit.
  • Temperature Stability: The device exhibits excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The 1SMB5946BT3G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the 1SMB5946BT3G is no exception. It is constructed with high standards to ensure reliable operation and longevity in the field. The device is RoHS compliant, which means it is manufactured with environmentally safe materials.

This zener diode is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. The 1SMB5946BT3G is a testament to their expertise, offering performance, precision, and reliability for a wide array of voltage regulation applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1584 $50.6880
770+ $0.1300 $100.1000
1,195+ $0.1259 $150.4505
1,645+ $0.1219 $200.5255
2,125+ $0.1178 $250.3250
2,845+ $0.1056 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,765 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess