EN
  • EN
  • DE

1N5345BRLG

Part No 1N5345BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 8.7V 5% 2Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 8.7V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.7V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 10μA @ 6.6V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 107891-1N5345BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5345B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1N5345BRLG CAD Model

Description

Product Overview: 1N5345BRLG - Zener Voltage Regulator Diode

The 1N5345BRLG is a robust Zener voltage regulator diode from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. Designed to provide a precise voltage regulation, this diode is an excellent choice for designers looking to maintain a stable voltage level in their electronic circuits.

Key Features

  • Voltage Regulation: This diode offers a Zener voltage of 6.8V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation rating of 5W, the 1N5345BRLG can handle significant levels of power without degradation, ensuring long-term stability and performance.
  • Tolerance: It comes with a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness.
  • Package: The device is available in an axial-lead package, which is widely used and preferred for through-hole mounting on printed circuit boards (PCBs).
  • RoHS Compliant: As an environmentally friendly product, the 1N5345BRLG is RoHS compliant, meeting the restrictions on hazardous substances in electronic equipment.

Applications

The 1N5345BRLG is versatile and can be employed in various applications, such as:

  • Power supply stabilization
  • Voltage reference in analog circuits
  • Surge protection
  • Industrial and consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N5345BRLG is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability.

Conclusion

For engineers and designers seeking a dependable voltage regulation solution, the 1N5345BRLG from ON Semiconductor offers a compelling blend of performance, durability, and environmental compliance. Its robust design and power handling capabilities make it an ideal choice for a multitude of applications where a stable 6.8V Zener voltage is crucial.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3060 $50.4900
400+ $0.2511 $100.4400
620+ $0.2432 $150.7840
850+ $0.2354 $200.0900
1,100+ $0.2275 $250.2500
1,475+ $0.2040 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess