EN
  • EN
  • DE
  • IT

1MN10

Part No 1MN10
Manufacturer ON Semiconductor
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer ON Semiconductor
Win Source Part Number 149965-1MN10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1MN10 CAD Model

Description

Product Overview: 1MN10 - ON Semiconductor

The 1MN10 from ON Semiconductor is a high-performance, precision rectifier designed for use in a wide range of electronic applications. This component is known for its low forward voltage drop and high efficiency, making it an ideal choice for power management solutions where energy conservation is paramount.

Key Features

  • Low Forward Voltage Drop: The 1MN10 offers a very low forward voltage drop, which helps to minimize power loss and improve overall system efficiency.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, providing robust performance and reliability in demanding situations.
  • Fast Switching Speed: With its fast switching capabilities, the 1MN10 is well-suited for high-frequency applications, contributing to reduced noise and improved power conversion rates.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1MN10 is a reliable component for long-term use in critical applications.

Applications

  • Power Supply Units
  • DC-DC Converters
  • Automotive Systems
  • Telecommunications Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value Package DO-219AB (SMF) Maximum Repetitive Reverse Voltage 100 V Average Rectified Forward Current 1 A Operating Temperature Range -55°C to +150°C Storage Temperature Range -55°C to +150°C

The 1MN10 rectifier is a testament to ON Semiconductor's dedication to providing components that enhance performance while ensuring energy efficiency. Whether you're designing power supplies or integrating into automotive systems, the 1MN10 offers the reliability and functionality required for your sophisticated electronic designs.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.2401
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5703 $67.8357
45+ $2.9300 $131.8500
69+ $2.8382 $195.8358
95+ $2.7464 $260.9080
122+ $2.6545 $323.8490
164+ $2.3802 $390.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess