Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 64
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole
Termination Solder
Features -
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Base Product Number XC5D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364593-XC5D-6421
Ultra Librarian 3D Model Ultra Librarian XC5D-6421 CAD Model

Description

The XC5D-6421 is a receptacle, female sockets connector from Omron Electronics Inc-EMC Div.

  • Series: XC5
  • Base Product Number: XC5D
  • Current Rating: 2A
  • Contact Finish: Gold
  • Contact Finish Thickness: 16.0μin (0.41μm)
  • Style: C
  • Number of Positions: 64
  • Number of Rows: 3
  • Loaded Positions: All
  • Pitch: 0.100" (2.54mm)
  • Termination: Solder
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through Hole
  • Application: Connectors, Interconnects, and Backplane Connectors

You May Also Be Interested in

TE Connectivity
CONN JACKSCREW LONG-LONG FEMALE
Need more? Email Us
ECAD model for 207235-1
TE Connectivity
CONN SHIELD 75POS 2PC SHORT
Need more? Email Us
ECAD model for 202713-1
EDAC Inc.
COVER METAL RACK & PANEL 120POS
Need more? Email Us
ECAD model for 516-230-512
Amphenol Aerospace Operations
DAUGHTER BOARD POLARIZATION KEY
Need more? Email Us
ECAD model for HDB-508804-000
TE Connectivity
CONN PIN HOOD INT 160CF POS
Need more? Email Us
ECAD model for 203743-4
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
ECAD model for 201047-2
EDAC Inc.
CONN HSG RACK & PANEL 120P GRN
Need more? Email Us
ECAD model for 516-120-000-202
HARTING
HAR-BUS HM GUIDE PIN
Need more? Email Us
ECAD model for 17790000080
TE Connectivity
CONN 41POS BLACK PNL MNT
Need more? Email Us
ECAD model for 202135-2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5944 $55.8040
80+ $1.3082 $104.6560
120+ $1.2674 $152.0880
165+ $1.2265 $202.3725
215+ $1.1856 $254.9040
285+ $1.0630 $302.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,034 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention