EN
  • EN
  • DE

G6CU-2114P-US 3VDC

Part No G6CU-2114P-US 3VDC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Power Relay 3VDC 8A SPST-NO/SPST-NC(20x15x10)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Resistance 30 mΩ
Win Source Part Number 1178067-G6CU-2114P-US 3VDC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6CU-2114P-US 3VDC CAD Model

Description

The G6CU-2114P-US 3VDC is a compact signal relay manufactured by Omron. This relay is designed for switching low-level signals in various electronic circuits. The “3VDC” designation indicates that the relay coil operates on a 3-volt direct current power supply.

Applications:

  • Telecommunications Equipment: Used in telephone exchanges, routers, and other telecom devices for signal routing and switching.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment for switching signals.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other instruments for signal selection and control.
  • Medical Equipment: Found in medical devices for signal isolation and switching in diagnostic and therapeutic equipment.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), distributed control systems (DCS), and other industrial automation systems.

Features:

  • Compact Size: Small footprint for high-density mounting on printed circuit boards (PCBs).
  • High Sensitivity: Low coil power consumption for efficient operation.
  • High Isolation: Provides electrical isolation between the coil and contacts.
  • Low Contact Resistance: Ensures minimal signal loss during switching.
  • Sealed Construction: Protects the relay from dust, moisture, and other environmental contaminants.
  • SPDT Contact Configuration: Single Pole Double Throw contact configuration allows for versatile switching options.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Space Saving: Compact design allows for efficient use of PCB space.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Long Life: Offers a long operational lifespan, reducing the need for frequent replacements.
  • Versatile Applications: Suitable for a wide range of signal switching applications.

Additional Details:

The G6CU-2114P-US 3VDC relay has a typical coil resistance that needs to be considered when designing the driving circuit. The datasheet includes details about contact ratings (voltage and current), coil voltage range, operating and release times, and insulation resistance. It's crucial to adhere to the specified operating conditions to ensure optimal performance and longevity. The relay's terminals are designed for through-hole mounting on PCBs. Check the datasheet for specific pinout and soldering recommendations.

You May Also Be Interested in

Holtek
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Crouse-Hinds
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess