EN
  • EN
  • DE

A22Z-3600G

Part No A22Z-3600G
Manufacturer Omron
Catalog Accessories - Boots, Seals
Description PUSHBUTTON FULL BOOT OPAQUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Pushbutton, Full Boot
For Use With/Related Products A22 Series
Mounting Feature Front of Panel
Size / Dimension 0.945" (24.00mm) Height
Color Opaque
Material Silicone
Ingress Protection Environment Sealed
Ultra Librarian 3D Model Ultra Librarian A22Z-3600G CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
APM Hexseal
PUSHBUTTON FULL BOOT GRAY
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
E-SWITCH
SEALING WASHER 13.59MM ID BLACK
Need more? Email Us
Apem Inc.
TOGGLE HALF BOOT BLACK
Need more? Email Us
TE Connectivity
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
NKK Switches
TOGGLE HALF BOOT BLACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess